IDEC Corporation Optoelectronics - Panel Indicators, Pilot Lights APD122DNUG

Description
Win Source Part Number: 1045369-APD122DNUG Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: TWND Type: LED Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP65, NEMA 4X, 13 Voltage: 24V Standard Package: 1 Ratings: AC/DC Panel Cutout Dimensions: 1.18" (30.0mm) Lens Color: Green Panel Cutout Shape: Round Lens Style: Round with Domed Top ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: IDEC Base Product Number: APD122
Request a Quote Datasheet
Description
Win Source Part Number: 1045369-APD122DNUG Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: TWND Type: LED Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP65, NEMA 4X, 13 Voltage: 24V Standard Package: 1 Ratings: AC/DC Panel Cutout Dimensions: 1.18" (30.0mm) Lens Color: Green Panel Cutout Shape: Round Lens Style: Round with Domed Top ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: IDEC Base Product Number: APD122
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - APD122DNUG - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
APD122DNUG
Optoelectronics - Panel Indicators, Pilot Lights APD122DNUG
Win Source Part Number: 1045369-APD122DNUG Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: TWND Type: LED Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP65, NEMA 4X, 13 Voltage: 24V Standard Package: 1 Ratings: AC/DC Panel Cutout Dimensions: 1.18" (30.0mm) Lens Color: Green Panel Cutout Shape: Round Lens Style: Round with Domed Top ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: IDEC Base Product Number: APD122

Win Source Part Number: 1045369-APD122DNUG
Category: Optoelectronics>Panel Indicators, Pilot Lights
Series: TWND
Type: LED
Termination Style: Screw Terminal
Package: Bulk
Ingress Protection: IP65, NEMA 4X, 13
Voltage: 24V
Standard Package: 1
Ratings: AC/DC
Panel Cutout Dimensions: 1.18" (30.0mm)
Lens Color: Green
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: IDEC
Base Product Number: APD122

Buy Now Datasheet
IDEC Pilot Lights - APD122DNUG - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pilot Lights
APD122DNUG
IDEC Pilot Lights APD122DNUG
Pilot Light, Grn, 24V Direct, LED,

Pilot Light, Grn, 24V Direct, LED,

Supplier's Site

Technical Specifications

  Win Source Electronics Galco Industrial Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number APD122DNUG APD122DNUG
Product Name Optoelectronics - Panel Indicators, Pilot Lights IDEC Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Pilot Light - 10283263 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details