IDEC Corporation 8mm, DC24V, Domed AP8M222-Y

Description
8mm, DC24V, Domed
Description
8mm, DC24V, Domed

Suppliers

Company
Product
Description
Supplier Links
8mm, DC24V, Domed - 70173670 - Allied Electronics, Inc.
Fort Worth, TX, USA
8mm, DC24V, Domed
70173670
8mm, DC24V, Domed 70173670
8mm, DC24V, Domed

8mm, DC24V, Domed

Supplier's Site
Pilot Light - 712911 - Radwell International
Willingboro, NJ, United States
Pilot Light
712911
Pilot Light 712911
PILOT LIGHT, YELLOW, 24VAC/DC, 12MA, 8MM. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT, YELLOW, 24VAC/DC, 12MA, 8MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70173670 712911
Product Name 8mm, DC24V, Domed Pilot Light
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1448414 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Screw Terminals; Screw
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Pilot Light - 19568288 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details