IDEC Corporation Indicator,Pnl-Mnt;LED;White;6 mm;43 mm AP6M222-W

Description
Miniature Pilot Lights with Super Bright LED, 11 mA Current Rating Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 Mω minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole. 6 mm Dia., dome lens style, 200 V reverse withstanding voltage, IP65 (oiltight) degree of protection.
Description
Miniature Pilot Lights with Super Bright LED, 11 mA Current Rating Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 Mω minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole. 6 mm Dia., dome lens style, 200 V reverse withstanding voltage, IP65 (oiltight) degree of protection.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED;White;6 mm;43 mm - 70173309 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;White;6 mm;43 mm
70173309
Indicator,Pnl-Mnt;LED;White;6 mm;43 mm 70173309
Miniature Pilot Lights with Super Bright LED, 11 mA Current Rating Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 Mω minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole. 6 mm Dia., dome lens style, 200 V reverse withstanding voltage, IP65 (oiltight) degree of protection.

Miniature Pilot Lights with Super Bright LED, 11 mA Current Rating
Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 MΩ minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole.
6 mm Dia., dome lens style, 200 V reverse withstanding voltage, IP65 (oiltight) degree of protection.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70173309
Product Name Indicator,Pnl-Mnt;LED;White;6 mm;43 mm
Lamp Type LED Lamps
LED Color White
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details