IDEC Corporation Indicator,Pnl-Mnt;Pilot ,LED;Amber;41/64In;24VDC;Solder;Wire;Nylon;11mA AP6M222-A

Description
LED, Amber Color, 1 W (Max.) Power Rating Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 Mω minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole. Five illumination colors red, green, amber, yellow, and white, AC adaptor (120V AC and 240V AC) and DC-DC Converter (110V DC) options on 12mm and 16mm units.
Description
LED, Amber Color, 1 W (Max.) Power Rating Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 Mω minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole. Five illumination colors red, green, amber, yellow, and white, AC adaptor (120V AC and 240V AC) and DC-DC Converter (110V DC) options on 12mm and 16mm units.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Pilot ,LED;Amber;41/64In;24VDC;Solder;Wire;Nylon;11mA - 70173308 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Pilot ,LED;Amber;41/64In;24VDC;Solder;Wire;Nylon;11mA
70173308
Indicator,Pnl-Mnt;Pilot ,LED;Amber;41/64In;24VDC;Solder;Wire;Nylon;11mA 70173308
LED, Amber Color, 1 W (Max.) Power Rating Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 Mω minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole. Five illumination colors red, green, amber, yellow, and white, AC adaptor (120V AC and 240V AC) and DC-DC Converter (110V DC) options on 12mm and 16mm units.

LED, Amber Color, 1 W (Max.) Power Rating
Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 MΩ minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole.
Five illumination colors red, green, amber, yellow, and white, AC adaptor (120V AC and 240V AC) and DC-DC Converter (110V DC) options on 12mm and 16mm units.

Supplier's Site
Pilot Light - 711734 - Radwell International
Willingboro, NJ, United States
Pilot Light
711734
Pilot Light 711734
16MM PILOT LIGHT AMBER. FREE 2 YEAR RADWELL WARRANTY

16MM PILOT LIGHT AMBER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70173308 711734
Product Name Indicator,Pnl-Mnt;Pilot ,LED;Amber;41/64In;24VDC;Solder;Wire;Nylon;11mA Pilot Light
Lamp Type LED Lamps
LED Color Amber
Terminal Type Solder Terminals
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713769 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Pilot Light - 10275202 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details