IDEC Corporation Panel Indicators, Pilot Lights AP6M211-R

Description
16MM PILOT LIGHT RED
Request a Quote Datasheet
Description
16MM PILOT LIGHT RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1885-AP6M211-R-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1885-AP6M211-R-ND
Panel Indicators, Pilot Lights 1885-AP6M211-R-ND
16MM PILOT LIGHT RED

16MM PILOT LIGHT RED

Buy Now Datasheet
Indicator,Pnl-Mnt;Pilot ;Red;12VDC;FullVoltage/Solder;22mA;Dome;-20degC;50degC - 70173304 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Pilot ;Red;12VDC;FullVoltage/Solder;22mA;Dome;-20degC;50degC
70173304
Indicator,Pnl-Mnt;Pilot ;Red;12VDC;FullVoltage/Solder;22mA;Dome;-20degC;50degC 70173304
Miniature Pilot Light with Super Bright LED, 12 VDC Voltage, Solder Termination Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 Mω minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole. Built-in current-limiting resistor and reverse polarity protection diode.

Miniature Pilot Light with Super Bright LED, 12 VDC Voltage, Solder Termination
Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 MΩ minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole.
Built-in current-limiting resistor and reverse polarity protection diode.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1885-AP6M211-R-ND 70173304
Product Name Panel Indicators, Pilot Lights Indicator,Pnl-Mnt;Pilot ;Red;12VDC;FullVoltage/Solder;22mA;Dome;-20degC;50degC
Lamp Type LED Lamps LED Lamps
LED Color Red Red
Terminal Type Quick Connect / Blade Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 1094929 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Green
Rated Voltage 24 volts
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
MSL MicroStat Status Indicators - MSL1-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Amber
Terminal Type 3/4-Inch Pipe,Surface
View Details
22 mm LED Metal Pilot Light - 2PLB4LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
2 suppliers