INCANDESCENT INDICATOR, SOLDER TERMINALS; Lamp Base Type:Solder Terminal; Mounting Hole Dia:-; Current Rating:11mA; Supply Voltage:24V; Lens Shape:-; Product Range:-; Bulb Size:16mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 19P2527 |
| Product Name | Incandescent Indicator, Solder Terminals; Lamp Base Type Idec |