IDEC Corporation Pilot Lights AP6M122-G

Description
Idec AP6M122-G Panel Mount Indicator
Request a Quote Datasheet
Description
Idec AP6M122-G Panel Mount Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Lights - 8357159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pilot Lights
8357159
Pilot Lights 8357159
Idec AP6M122-G Panel Mount Indicator

Idec AP6M122-G Panel Mount Indicator

Supplier's Site
Optoelectronics - Panel Indicators, Pilot Lights - AP6M122-G - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
AP6M122-G
Optoelectronics - Panel Indicators, Pilot Lights AP6M122-G
Win Source Part Number: 964391-AP6M122-G Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: AP6 Type: LED Termination Style: Solder Lug Package: Bulk Ingress Protection: IP65 Voltage: 24V Standard Package: 1 Ratings: DC Panel Cutout Dimensions: 0.64" (16.20mm) Lamp Color: Green Panel Cutout Shape: Round Lens Style: Round with Flat Top Lens Size: 15.60mm Dia Alternative Parts (Cross-Reference): 5501M22; 5501M12; 5501M13; UB15KKG01N-F; MB2461E1G01; MB2011SB1G01-4B-AAP6 M122G; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8541.41.0000 Mfr: IDEC Other Names: 1885-1373 Base Product Number: AP6M122

Win Source Part Number: 964391-AP6M122-G
Category: Optoelectronics>Panel Indicators, Pilot Lights
Series: AP6
Type: LED
Termination Style: Solder Lug
Package: Bulk
Ingress Protection: IP65
Voltage: 24V
Standard Package: 1
Ratings: DC
Panel Cutout Dimensions: 0.64" (16.20mm)
Lamp Color: Green
Panel Cutout Shape: Round
Lens Style: Round with Flat Top
Lens Size: 15.60mm Dia
Alternative Parts (Cross-Reference): 5501M22; 5501M12; 5501M13; UB15KKG01N-F; MB2461E1G01; MB2011SB1G01-4B-AAP6M122G;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: IDEC
Other Names: 1885-1373
Base Product Number: AP6M122

Buy Now Datasheet
Panel Indicators, Pilot Lights - 1885-1373-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1885-1373-ND
Panel Indicators, Pilot Lights 1885-1373-ND
LED Panel Indicator Green 24V Solder Lug

LED Panel Indicator Green 24V Solder Lug

Buy Now Datasheet
Pilot Light - 711725 - Radwell International
Willingboro, NJ, United States
Pilot Light
711725
Pilot Light 711725
PILOT LIGHT, GREEN, 16MM, FLAT ROUND, LED. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT, GREEN, 16MM, FLAT ROUND, LED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Indicator,Pnl-Mnt;LED Pilot ;Full Voltage/Solder Terminal;Flat Lens;24 VDC;Green - 70173314 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED Pilot ;Full Voltage/Solder Terminal;Flat Lens;24 VDC;Green
70173314
Indicator,Pnl-Mnt;LED Pilot ;Full Voltage/Solder Terminal;Flat Lens;24 VDC;Green 70173314
Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 Mω minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole.

Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 MΩ minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole.

Supplier's Site
IDEC Pilot Lights - AP6M122-G - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pilot Lights
AP6M122-G
IDEC Pilot Lights AP6M122-G
Pilot Light, Grn, 24VDC Direct, LED

Pilot Light, Grn, 24VDC Direct, LED

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Radwell International Allied Electronics, Inc. Galco Industrial Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 8357159 AP6M122-G 1885-1373-ND 711725 70173314 AP6M122-G
Product Name Pilot Lights Optoelectronics - Panel Indicators, Pilot Lights Panel Indicators, Pilot Lights Pilot Light Indicator,Pnl-Mnt;LED Pilot ;Full Voltage/Solder Terminal;Flat Lens;24 VDC;Green IDEC Pilot Lights
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-279-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Panel Mount Indicators - 1713791 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Orange; Orange
Terminal Type Wire Leads; Lead wires
View Details