IDEC Corporation Panel Indicators, Pilot Lights AP6M122-A

Description
16MM PILOT LIGHT AMBER
Request a Quote Datasheet
Description
16MM PILOT LIGHT AMBER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1885-AP6M122-A-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1885-AP6M122-A-ND
Panel Indicators, Pilot Lights 1885-AP6M122-A-ND
16MM PILOT LIGHT AMBER

16MM PILOT LIGHT AMBER

Buy Now Datasheet
Pilot Light - 452344 - Radwell International
Willingboro, NJ, United States
Pilot Light
452344
Pilot Light 452344
PILOT LIGHT, FLAT LENS STYLE, 24 VDC, 1 WATT, AMBER COLOR, LED LAMP, 16 MM MOUNTING HOLE, 11 MA, IP65 RATING, PANEL MOUNT, SOLDER LUG TERMINATION, NYLON HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT, FLAT LENS STYLE, 24 VDC, 1 WATT, AMBER COLOR, LED LAMP, 16 MM MOUNTING HOLE, 11 MA, IP65 RATING, PANEL MOUNT, SOLDER LUG TERMINATION, NYLON HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Indicator,Pnl-Mnt;Pilot ;Amber;41/64In;24VDC;FullVoltage Solder;Nylon;11mA - 70173315 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Pilot ;Amber;41/64In;24VDC;FullVoltage Solder;Nylon;11mA
70173315
Indicator,Pnl-Mnt;Pilot ;Amber;41/64In;24VDC;FullVoltage Solder;Nylon;11mA 70173315
LED, Amber Color, 1 W (Max.) Power Rating Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 Mω minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole. Five illumination colors red, green, amber, yellow, and white, AC adaptor (120V AC and 240V AC) and DC-DC Converter (110V DC) options on 12mm and 16mm units.

LED, Amber Color, 1 W (Max.) Power Rating
Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 MΩ minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole.
Five illumination colors red, green, amber, yellow, and white, AC adaptor (120V AC and 240V AC) and DC-DC Converter (110V DC) options on 12mm and 16mm units.

Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1885-AP6M122-A-ND 452344 70173315
Product Name Panel Indicators, Pilot Lights Pilot Light Indicator,Pnl-Mnt;Pilot ;Amber;41/64In;24VDC;FullVoltage Solder;Nylon;11mA
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Orange Amber
Terminal Type Quick Connect / Blade Solder Terminals Solder Terminals
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1246417 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Solder Terminals; Faston, solder lug
View Details
Pilot Light - 337869 - Radwell International
Allen-Bradley / Rockwell Automation
View Details