IDEC Corporation IDEC Pilot Lights AP6M111-Y

Description
Pilot Light, Ylw, 12VDC Direct, LED
Description
Pilot Light, Ylw, 12VDC Direct, LED

Suppliers

Company
Product
Description
Supplier Links
IDEC Pilot Lights - AP6M111-Y - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pilot Lights
AP6M111-Y
IDEC Pilot Lights AP6M111-Y
Pilot Light, Ylw, 12VDC Direct, LED

Pilot Light, Ylw, 12VDC Direct, LED

Supplier's Site
Indicator,Pnl-Mnt;Pilot ;Yellow;6mm;12VDC;FullVoltage/Solder;22mA;0.031In;43mm - 70173312 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Pilot ;Yellow;6mm;12VDC;FullVoltage/Solder;22mA;0.031In;43mm
70173312
Indicator,Pnl-Mnt;Pilot ;Yellow;6mm;12VDC;FullVoltage/Solder;22mA;0.031In;43mm 70173312
Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 Mω minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole.

Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 MΩ minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole.

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number AP6M111-Y 70173312
Product Name IDEC Pilot Lights Indicator,Pnl-Mnt;Pilot ;Yellow;6mm;12VDC;FullVoltage/Solder;22mA;0.031In;43mm
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - UB06KW016B-FF - NKK Switches
Specs
LED Color White
Rated Voltage 3.8 volts
Rated Current 0.0250 amps
View Details
4 suppliers
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Incandescent Light Bulbs - 106363 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
PCB LED Indicators - 1717478 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
View Details