IDEC Corporation Panel Indicators, Pilot Lights AP6M111-R

Description
16MM PILOT LIGHT RED
Request a Quote Datasheet
Description
16MM PILOT LIGHT RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1885-AP6M111-R-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1885-AP6M111-R-ND
Panel Indicators, Pilot Lights 1885-AP6M111-R-ND
16MM PILOT LIGHT RED

16MM PILOT LIGHT RED

Buy Now Datasheet
Pilot Light - 711816 - Radwell International
Willingboro, NJ, United States
Pilot Light
711816
Pilot Light 711816
PILOT LIGHT,16MM, RED. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT,16MM, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IDEC Pilot Lights - AP6M111-R - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pilot Lights
AP6M111-R
IDEC Pilot Lights AP6M111-R
Pilot Light, Red, 12VDC Direct, LED

Pilot Light, Red, 12VDC Direct, LED

Supplier's Site
Indicator,Pnl-Mnt;Light,Pilot;Red;22 mA; ;0.8-6 mm;12 VDC;-20 degC;degC - 70173310 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Light,Pilot;Red;22 mA; ;0.8-6 mm;12 VDC;-20 degC;degC
70173310
Indicator,Pnl-Mnt;Light,Pilot;Red;22 mA; ;0.8-6 mm;12 VDC;-20 degC;degC 70173310
UL Recognized, CSA Certified Standard, AP Series Miniature Pilot Lights Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 Mω minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole. Panel mounting type. Super bright LED.

UL Recognized, CSA Certified Standard, AP Series Miniature Pilot Lights
Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 MΩ minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole.
Panel mounting type. Super bright LED.

Supplier's Site

Technical Specifications

  DigiKey Radwell International Galco Industrial Electronics Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1885-AP6M111-R-ND 711816 AP6M111-R 70173310
Product Name Panel Indicators, Pilot Lights Pilot Light IDEC Pilot Lights Indicator,Pnl-Mnt;Light,Pilot;Red;22 mA; ;0.8-6 mm;12 VDC;-20 degC;degC
Lamp Type LED Lamps LED Lamps
LED Color Red Red Red
Terminal Type Quick Connect / Blade Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-090-240RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Green; Blue; Amber, Blue, Green, Magenta, Red, White, Yellow
Terminal Type 1/2-Inch NPT Pipe,Panel,Surface
View Details