IDEC Corporation IDEC Pilot Lights AP6M111-G

Description
Pilot Light, Grn, 12VDC Direct, LED
Description
Pilot Light, Grn, 12VDC Direct, LED

Suppliers

Company
Product
Description
Supplier Links
IDEC Pilot Lights - AP6M111-G - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pilot Lights
AP6M111-G
IDEC Pilot Lights AP6M111-G
Pilot Light, Grn, 12VDC Direct, LED

Pilot Light, Grn, 12VDC Direct, LED

Supplier's Site
Pilot Light - 711811 - Radwell International
Willingboro, NJ, United States
Pilot Light
711811
Pilot Light 711811
IDEC, AP6M111-G, AP6M111G, PILOT LIGHT,16MM, GREEN. FREE 2 YEAR RADWELL WARRANTY

IDEC, AP6M111-G, AP6M111G, PILOT LIGHT,16MM, GREEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Indicator,Pnl-Mnt;Pilot ,Flat Lens LED;Green;12VDC;Solder;1.6VA;-20degC;50degC - 70173311 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Pilot ,Flat Lens LED;Green;12VDC;Solder;1.6VA;-20degC;50degC
70173311
Indicator,Pnl-Mnt;Pilot ,Flat Lens LED;Green;12VDC;Solder;1.6VA;-20degC;50degC 70173311
Miniature Pilot Light, 12 VDC ± 10% Voltage Rating, 22 mA Current Rating Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 Mω minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole. Miniature pilot lights with super bright LEDs.

Miniature Pilot Light, 12 VDC ± 10% Voltage Rating, 22 mA Current Rating
Input: Full voltage. Operational Voltages: 12, 24 VDC. Current Ratings: 11 mA @ 12 VDC; 11 mA @ 24 VDC. Insulation Resistance: 100 MΩ minimum (500 VDC megger). Reverse Withstand Voltage: 200 V. Degree of Protection: IP65. Terminal Style: Solder type, 16 mm mounting hole.
Miniature pilot lights with super bright LEDs.

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Radwell International Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number AP6M111-G 711811 70173311
Product Name IDEC Pilot Lights Pilot Light Indicator,Pnl-Mnt;Pilot ,Flat Lens LED;Green;12VDC;Solder;1.6VA;-20degC;50degC
LED Color Green Green
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Incandescent Light Bulbs - 104569 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5 mm (0.1969 inch)
View Details