IDEC Corporation Pushbutton Switches - AP2-0126D AP2-0126D

Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045313-AP2-0126D Mounting: SMD (SMT) Categories: Pushbutton Switches Case / Package: 120 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045313-AP2-0126D Mounting: SMD (SMT) Categories: Pushbutton Switches Case / Package: 120 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - AP2-0126D - 1045313-AP2-0126D - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - AP2-0126D
1045313-AP2-0126D
Pushbutton Switches - AP2-0126D 1045313-AP2-0126D
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045313-AP2-0126D Mounting: SMD (SMT) Categories: Pushbutton Switches Case / Package: 120 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045313-AP2-0126D
Mounting: SMD (SMT)
Categories: Pushbutton Switches
Case / Package: 120
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1045313-AP2-0126D
Product Name Pushbutton Switches - AP2-0126D
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details