IDEC Corporation Pushbutton Switches - AP1M122-G AP1M122-G

Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042684-AP1M122-G Color: Green Termination: Solder Voltage Rating: 24 V Length: 31 mm Operating Supply Voltage: 24 V Forward Current: 15 mA Categories: Pushbutton Switches Alternative Parts (Cross-Reference): AP1M122-GAP1M122G; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Flush RoHS: Compliant
Request a Quote
Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042684-AP1M122-G Color: Green Termination: Solder Voltage Rating: 24 V Length: 31 mm Operating Supply Voltage: 24 V Forward Current: 15 mA Categories: Pushbutton Switches Alternative Parts (Cross-Reference): AP1M122-GAP1M122G; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Flush RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - AP1M122-G - 1042684-AP1M122-G - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - AP1M122-G
1042684-AP1M122-G
Pushbutton Switches - AP1M122-G 1042684-AP1M122-G
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042684-AP1M122-G Color: Green Termination: Solder Voltage Rating: 24 V Length: 31 mm Operating Supply Voltage: 24 V Forward Current: 15 mA Categories: Pushbutton Switches Alternative Parts (Cross-Reference): AP1M122-GAP1M122G; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Mount: Flush RoHS: Compliant

Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042684-AP1M122-G
Color: Green
Termination: Solder
Voltage Rating: 24 V
Length: 31 mm
Operating Supply Voltage: 24 V
Forward Current: 15 mA
Categories: Pushbutton Switches
Alternative Parts (Cross-Reference): AP1M122-GAP1M122G;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: Flush
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1042684-AP1M122-G
Product Name Pushbutton Switches - AP1M122-G
Unlock Full Specs
to access all available technical data

Similar Products

E program - EDP - Mushroom button - EDP40RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM5LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364686-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details