IDEC Corporation Pushbutton,1No / 1Nc,10A,440V,solder; Product Range Idec AOW411-R

Description
PUSHBUTTON,1NO / 1NC,10A,440V,SOLDER; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON,1NO / 1NC,10A,440V,SOLDER; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton,1No / 1Nc,10A,440V,solder; Product Range Idec - 15C2528 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton,1No / 1Nc,10A,440V,solder; Product Range Idec
15C2528
Pushbutton,1No / 1Nc,10A,440V,solder; Product Range Idec 15C2528
PUSHBUTTON,1NO / 1NC,10A,440V,SOLDER; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red RoHS Compliant: Yes

PUSHBUTTON,1NO / 1NC,10A,440V,SOLDER; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - AOW411-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
AOW411-R
Switches - Pushbutton Switches AOW411-R
22MM PUSHBUTTON RED

22MM PUSHBUTTON RED

Supplier's Site
Pushbutton - 734596 - Radwell International
Willingboro, NJ, United States
Pushbutton
734596
Pushbutton 734596
PUSHBUTTON, NON-ILLUMINATED, MAINTAINED, OCTAGONAL, TW SERIES, MUSHROOM HEAD 40MM, 1NO-1NC, STANDARD, RED. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, NON-ILLUMINATED, MAINTAINED, OCTAGONAL, TW SERIES, MUSHROOM HEAD 40MM, 1NO-1NC, STANDARD, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 15C2528 AOW411-R 734596
Product Name Pushbutton,1No / 1Nc,10A,440V,solder; Product Range Idec Switches - Pushbutton Switches Pushbutton
Switch Function Maintained Contact; Maintained Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB11BW - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Pushbutton - 10174389 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details