IDEC CORPORATION
AOW402-R -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
AOW402-R
Description
22MM PUSHBUTTON RED
-
Shenzhen Shengyu Electronics Technology Limited
Description
22MM PUSHBUTTON RED
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
AOW402-R |
|
Product Name
|
Switches - Pushbutton Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
Max AC Voltage Rating
28 volts
Max DC Voltage Rating
28 volts
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Allen-Bradley / Rockwell Automation
Actuator Specifications
Flush Pushbutton
Switch Function
Momentary Contact
View Details