IDEC CORPORATION
AOQW111-R -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
AOQW111-R
Description
22MM PUSHBUTTON RED
-
Shenzhen Shengyu Electronics Technology Limited
Description
22MM PUSHBUTTON RED
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
AOQW111-R |
|
Product Name
|
Switches - Pushbutton Switches |
|
Actuator Specifications
|
Flush Pushbutton
|
|
Switching Mechanism
|
Double Pole, Single Throw (DPST); DPST-NO/NC
|
|
Terminal Type
|
Screw Terminals
|
|
Max Current Rating
|
10 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Single Pole, Double Throw (SPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Max Current Rating
5 amps
Max AC Voltage Rating
250 volts
View Details
Max AC Voltage Rating
12 volts
Max DC Voltage Rating
12 volts
View Details