IDEC Corporation Pushbutton AOLN4611-W

Description
ILLUMINATED PUSHBUTTON, 400 / 440 VAC, ROUND EXTENDED, INCANDESCENT LAMP, 1 NO / 1 NC, WHITE LENS. FREE 2 YEAR RADWELL WARRANTY
Description
ILLUMINATED PUSHBUTTON, 400 / 440 VAC, ROUND EXTENDED, INCANDESCENT LAMP, 1 NO / 1 NC, WHITE LENS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 123450953 - Radwell International
Willingboro, NJ, United States
Pushbutton
123450953
Pushbutton 123450953
ILLUMINATED PUSHBUTTON, 400 / 440 VAC, ROUND EXTENDED, INCANDESCENT LAMP, 1 NO / 1 NC, WHITE LENS. FREE 2 YEAR RADWELL WARRANTY

ILLUMINATED PUSHBUTTON, 400 / 440 VAC, ROUND EXTENDED, INCANDESCENT LAMP, 1 NO / 1 NC, WHITE LENS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 123450953
Product Name Pushbutton
Max AC Voltage Rating 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 928721 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details