IDEC CORPORATION
AOLFD248602DN-S -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
AOLFD248602DN-S
Description
PUSHBUTTON ILLUM 30MM
-
Shenzhen Shengyu Electronics Technology Limited
Description
PUSHBUTTON ILLUM 30MM
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
AOLFD248602DN-S |
|
Product Name
|
Switches - Pushbutton Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Plunger for Cap
Switch Function
Momentary Contact; Off-Mom
Switching Mechanism
Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features
Is UL listed; Illuminated Switch
View Details