IDEC CORPORATION
AOLD29902DN-Y-120V -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
AOLD29902DN-Y-120V
Description
PUSHBUTTON ILLUM 30MM
-
Shenzhen Shengyu Electronics Technology Limited
Description
PUSHBUTTON ILLUM 30MM
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
AOLD29902DN-Y-120V |
|
Product Name
|
Switches - Pushbutton Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Max Current Rating
0.1000 amps
Max AC Voltage Rating
42 volts
Max DC Voltage Rating
60 volts
View Details
Features
Illuminated Switch; Pilot Light
Max Power Rating
0.0013 HP
Base Material
Thermoplastic / Plastic
View Details