Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
IDEC CORPORATION
AOGW402-R -- TW SW W/ 40MM MSHR FULL SHROUD ROHS COMPLIANT IDEC
IDEC Corporation
Tw Sw W/ 40Mm Mshr Full Shroud Rohs Compliant Idec
AOGW402-R
Description
TW SW w/ 40mm Mshr Full Shroud RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
TW SW w/ 40mm Mshr Full Shroud RoHS Compliant: Yes
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Tw Sw W/ 40Mm Mshr Full Shroud Rohs Compliant Idec
21M5381
Tw Sw W/ 40Mm Mshr Full Shroud Rohs Compliant Idec
21M5381
TW SW w/ 40mm Mshr Full Shroud RoHS Compliant: Yes
TW SW w/ 40mm Mshr Full Shroud RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Pushbutton Switches
Product Number
21M5381
Product Name
Tw Sw W/ 40Mm Mshr Full Shroud Rohs Compliant Idec
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL4LB-5-230D
Specs
Max DC Voltage Rating
230 volts
View Details
BARTEC
ComEx Illuminated button
comex illuminated button
Specs
Features
Illuminated Switch; Pilot Light
Max Power Rating
6.70E-4 HP
Base Material
Thermoplastic / Plastic
View Details
NKK Switches
Process Sealed Subminiature Pushbutton
AB25AH
Specs
Actuator Specifications
Plunger for Cap
Switch Function
Momentary Contact; On-Mom
Switching Mechanism
Double Pole, Double Throw (DPDT); DPDT
View Details
6
suppliers
Allen-Bradley / Rockwell Automation
Pushbutton
800EM-LG3
Specs
Switch Function
Momentary Contact
View Details