IDEC CORPORATION
AOFW211-R -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
AOFW211-R
Description
22MM PUSHBUTTON RED
-
Shenzhen Shengyu Electronics Technology Limited
Description
22MM PUSHBUTTON RED
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
AOFW211-R |
|
Product Name
|
Switches - Pushbutton Switches |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switching Mechanism
|
Double Pole, Single Throw (DPST); DPST-NO/NC
|
|
Terminal Type
|
Screw Terminals
|
|
Max Current Rating
|
10 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features
Is UL listed; Illuminated Switch
View Details
Features
RoHS
Max Current Rating
0.1000 amps
Max AC Voltage Rating
42 volts
View Details
Features
Illuminated Switch; Pilot Light
Base Material
Thermoplastic / Plastic
Operating Temp
-55 to 85 F (-48.33 to 29.44 C)
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Push-Pull
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details