IDEC Corporation Switches - Pushbutton Switches AOD410NUB

Description
Win Source Part Number: 1045092-AOD410NUB Category: Switches>Pushbutton Switches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9035 Mfr: IDEC Base Product Number: AOD410
Request a Quote
Description
Win Source Part Number: 1045092-AOD410NUB Category: Switches>Pushbutton Switches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9035 Mfr: IDEC Base Product Number: AOD410
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1045092-AOD410NUB
Switches - Pushbutton Switches 1045092-AOD410NUB
Win Source Part Number: 1045092-AOD410NUB Category: Switches>Pushbutton Switches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9035 Mfr: IDEC Base Product Number: AOD410

Win Source Part Number: 1045092-AOD410NUB
Category: Switches>Pushbutton Switches
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9035
Mfr: IDEC
Base Product Number: AOD410

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1045092-AOD410NUB
Product Name Switches - Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1825097-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers