IDEC CORPORATION
AOD402N-Y -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
AOD402N-Y
Description
PUSHBUTTON 30MM
-
Shenzhen Shengyu Electronics Technology Limited
Description
PUSHBUTTON 30MM
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
AOD402N-Y |
|
Product Name
|
Switches - Pushbutton Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Single Pole, Double Throw (SPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Base Material
Thermoplastic / Plastic
Operating Temp
-60 to 100 F (-51.11 to 37.78 C)
View Details
Max AC Voltage Rating
48 volts
Max DC Voltage Rating
48 volts
View Details