IDEC Corporation Pb Switch, Spst, 10A, 24V, Panel, Blk; Product Range Idec AOD111NUB

Description
PB SWITCH, SPST, 10A, 24V, PANEL, BLK; Product Range:TWND Series; Panel Cutout Diameter:30mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes
Description
PB SWITCH, SPST, 10A, 24V, PANEL, BLK; Product Range:TWND Series; Panel Cutout Diameter:30mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst, 10A, 24V, Panel, Blk; Product Range Idec - 59AC9656 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 10A, 24V, Panel, Blk; Product Range Idec
59AC9656
Pb Switch, Spst, 10A, 24V, Panel, Blk; Product Range Idec 59AC9656
PB SWITCH, SPST, 10A, 24V, PANEL, BLK; Product Range:TWND Series; Panel Cutout Diameter:30mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, SPST, 10A, 24V, PANEL, BLK; Product Range:TWND Series; Panel Cutout Diameter:30mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 59AC9656
Product Name Pb Switch, Spst, 10A, 24V, Panel, Blk; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 917912 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details