IDEC Corporation Switches - Pushbutton Switches AOD102NUR

Description
30MM MAIN 40MM MUSH 2NC RED
Description
30MM MAIN 40MM MUSH 2NC RED

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - AOD102NUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
AOD102NUR
Switches - Pushbutton Switches AOD102NUR
30MM MAIN 40MM MUSH 2NC RED

30MM MAIN 40MM MUSH 2NC RED

Supplier's Site
Pb Switch, Dpst-Nc, 10A, 24V, Panel, Red; Product Range Idec - 59AC9646 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpst-Nc, 10A, 24V, Panel, Red; Product Range Idec
59AC9646
Pb Switch, Dpst-Nc, 10A, 24V, Panel, Red; Product Range Idec 59AC9646
PB SWITCH, DPST-NC, 10A, 24V, PANEL, RED; Product Range:TWND Series; Panel Cutout Diameter:30mm; Contact Configuration:DPST-N C; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes

PB SWITCH, DPST-NC, 10A, 24V, PANEL, RED; Product Range:TWND Series; Panel Cutout Diameter:30mm; Contact Configuration:DPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number AOD102NUR 59AC9646
Product Name Switches - Pushbutton Switches Pb Switch, Dpst-Nc, 10A, 24V, Panel, Red; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details