IDEC Corporation Pushbutton Switches ALW29911D-W-24V

Description
22MM PUSHBUTTON ILLUMINATED
Request a Quote Datasheet
Description
22MM PUSHBUTTON ILLUMINATED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-ALW29911D-W-24V-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-ALW29911D-W-24V-ND
Pushbutton Switches 1885-ALW29911D-W-24V-ND
22MM PUSHBUTTON ILLUMINATED

22MM PUSHBUTTON ILLUMINATED

Buy Now Datasheet
Switches - Pushbutton Switches - ALW29911D-W-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ALW29911D-W-24V
Switches - Pushbutton Switches ALW29911D-W-24V
22MM PUSHBUTTON ILLUMINATED

22MM PUSHBUTTON ILLUMINATED

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1885-ALW29911D-W-24V-ND ALW29911D-W-24V
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Max Current Rating 0.1250 amps
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details