PUSHBUTTON, MOM, RED, EXT, 24V DIREC
22MM PUSHBUTTON ILLUMINATED
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:TW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
| Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ALW29911D-R-24V | ALW29911D-R-24V | 73C3119 |
| Product Name | IDEC Pushbutton Illuminated | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 22Mm; Product Range Idec |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | |
| Terminal Type | Screw Terminals | ||
| Max Current Rating | 10 amps |