22MM PUSHBUTTON ILLUMINATED
Pushbutton, Mom, Red, Ext, 24V Direc
22MM PUSHBUTTON ILLUMINATED
| DigiKey | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-ALFW29911D-R-24V-ND | ALFW29911D-R-24V | ALFW29911D-R-24V |
| Product Name | Pushbutton Switches | IDEC Pushbutton Illuminated | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Screw Terminals | Screw Terminals |