IDEC Corporation Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec ALFD2QH220DNUG

Description
ILLUM PB SW, DPST-NO, GRN, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet
Description
ILLUM PB SW, DPST-NO, GRN, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec - 59AC9501 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec
59AC9501
Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec 59AC9501
ILLUM PB SW, DPST-NO, GRN, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Green RoHS Compliant: Yes

ILLUM PB SW, DPST-NO, GRN, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 59AC9501
Product Name Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM7LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT4055JG - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 913700 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact; Alternate Contact (Push-Push)
View Details