IDEC Corporation Switches - Pushbutton Switches ALFD2QH211DNUG

Description
30MM PB FS MOM 120V 1NO1NC GRN
Datasheet
Description
30MM PB FS MOM 120V 1NO1NC GRN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
ALFD2QH211DNUG
Switches - Pushbutton Switches ALFD2QH211DNUG
30MM PB FS MOM 120V 1NO1NC GRN

30MM PB FS MOM 120V 1NO1NC GRN

Supplier's Site
Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec - 59AC9495 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec
59AC9495
Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec 59AC9495
ILLUM PB SW, SPST-NO/NC, GRN, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:GreenRoHS Compliant: Yes

ILLUM PB SW, SPST-NO/NC, GRN, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number ALFD2QH211DNUG 59AC9495
Product Name Switches - Pushbutton Switches Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359891 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details