IDEC CORPORATION
ALFD224602DN-G -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
ALFD224602DN-G
Description
PUSHBUTTON ILLUM 30MM
-
Shenzhen Shengyu Electronics Technology Limited
Description
PUSHBUTTON ILLUM 30MM
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
ALFD224602DN-G |
|
Product Name
|
Switches - Pushbutton Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Single Pole, Double Throw (SPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Features
Illuminated Switch; Pilot Light
Max Power Rating
6.70E-4 HP
Base Material
Thermoplastic / Plastic
View Details
Max AC Voltage Rating
48 volts
Max DC Voltage Rating
48 volts
View Details