IDEC Corporation Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec ALFD22220DNUG

Description
ILLUM PB SW, DPST-NO, GRN, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet
Description
ILLUM PB SW, DPST-NO, GRN, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec - 59AC9579 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec
59AC9579
Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec 59AC9579
ILLUM PB SW, DPST-NO, GRN, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Green RoHS Compliant: Yes

ILLUM PB SW, DPST-NO, GRN, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - ALFD22220DNUG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ALFD22220DNUG
Switches - Pushbutton Switches ALFD22220DNUG
30MM PB IL FS MOM 24V 2NO GRN

30MM PB IL FS MOM 24V 2NO GRN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 59AC9579 ALFD22220DNUG
Product Name Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - AT3080X-J - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 922572 - Radwell International
Allen-Bradley / Rockwell Automation
View Details