IDEC Corporation Illum Pb Sw, Dpst-No, Red, 10A, 110Vac; Product Range Idec ALD3QH220DNUR

Description
ILLUM PB SW, DPST-NO, RED, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes
Datasheet
Description
ILLUM PB SW, DPST-NO, RED, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illum Pb Sw, Dpst-No, Red, 10A, 110Vac; Product Range Idec - 59AC9352 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Sw, Dpst-No, Red, 10A, 110Vac; Product Range Idec
59AC9352
Illum Pb Sw, Dpst-No, Red, 10A, 110Vac; Product Range Idec 59AC9352
ILLUM PB SW, DPST-NO, RED, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes

ILLUM PB SW, DPST-NO, RED, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 59AC9352
Product Name Illum Pb Sw, Dpst-No, Red, 10A, 110Vac; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-91B1-00H - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Hardware - AT3023JDG14 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 918490 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details
Push Button Switches - 1115815 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details