IDEC Corporation Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec ALD3QH211DNUG

Description
ILLUM PB SW, SPST-NO/NC, GRN, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet
Description
ILLUM PB SW, SPST-NO/NC, GRN, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec - 59AC9345 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec
59AC9345
Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec 59AC9345
ILLUM PB SW, SPST-NO/NC, GRN, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes

ILLUM PB SW, SPST-NO/NC, GRN, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 59AC9345
Product Name Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Turn Buttons - 2AML1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Specs
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Pin
Features RoHS
View Details
2 suppliers