IDEC Corporation Illum Pb Sw, Dpst-No, Red, 10A, 110Vac; Product Range Idec ALD32220DNUR

Description
ILLUM PB SW, DPST-NO, RED, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes
Datasheet
Description
ILLUM PB SW, DPST-NO, RED, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illum Pb Sw, Dpst-No, Red, 10A, 110Vac; Product Range Idec - 59AC9430 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Sw, Dpst-No, Red, 10A, 110Vac; Product Range Idec
59AC9430
Illum Pb Sw, Dpst-No, Red, 10A, 110Vac; Product Range Idec 59AC9430
ILLUM PB SW, DPST-NO, RED, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes

ILLUM PB SW, DPST-NO, RED, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 59AC9430
Product Name Illum Pb Sw, Dpst-No, Red, 10A, 110Vac; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM3LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3010F24JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 918342 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details