IDEC Corporation Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec ALD32220DNUG

Description
ILLUM PB SW, DPST-NO, GRN, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet
Description
ILLUM PB SW, DPST-NO, GRN, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec - 59AC9429 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec
59AC9429
Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec 59AC9429
ILLUM PB SW, DPST-NO, GRN, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes

ILLUM PB SW, DPST-NO, GRN, 10A, 110VAC; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:DPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 59AC9429
Product Name Illum Pb Sw, Dpst-No, Grn, 10A, 110Vac; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
Pushbutton - 359671 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Heads - 2838263 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TAM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details