IDEC Corporation Switches - Pushbutton Switches ALD32211DNUR

Description
Win Source Part Number: 1172992-ALD32211DNUR Category: Switches>Pushbutton Switches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9035 Mfr: IDEC Base Product Number: ALD32211
Request a Quote Datasheet
Description
Win Source Part Number: 1172992-ALD32211DNUR Category: Switches>Pushbutton Switches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9035 Mfr: IDEC Base Product Number: ALD32211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1172992-ALD32211DNUR
Switches - Pushbutton Switches 1172992-ALD32211DNUR
Win Source Part Number: 1172992-ALD32211DNUR Category: Switches>Pushbutton Switches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9035 Mfr: IDEC Base Product Number: ALD32211

Win Source Part Number: 1172992-ALD32211DNUR
Category: Switches>Pushbutton Switches
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9035
Mfr: IDEC
Base Product Number: ALD32211

Buy Now
Switches - Pushbutton Switches - ALD32211DNUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ALD32211DNUR
Switches - Pushbutton Switches ALD32211DNUR
40MM MUSH MOM 24V 1NO1NC RED

40MM MUSH MOM 24V 1NO1NC RED

Supplier's Site
Illum Pb Sw, Spst-No/nc, Red, 10A, 110V; Product Range Idec - 59AC9424 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Sw, Spst-No/nc, Red, 10A, 110V; Product Range Idec
59AC9424
Illum Pb Sw, Spst-No/nc, Red, 10A, 110V; Product Range Idec 59AC9424
ILLUM PB SW, SPST-NO/NC, RED, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red RoHS Compliant: Yes

ILLUM PB SW, SPST-NO/NC, RED, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1172992-ALD32211DNUR ALD32211DNUR 59AC9424
Product Name Switches - Pushbutton Switches Switches - Pushbutton Switches Illum Pb Sw, Spst-No/nc, Red, 10A, 110V; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4016CFC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Pushbutton - 16443 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details