IDEC Corporation Switches - Pushbutton Switches ALD32211DNUG

Description
Win Source Part Number: 997548-ALD32211DNUG Category: Switches>Pushbutton Switches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9035 Mfr: IDEC Base Product Number: ALD32211
Request a Quote Datasheet
Description
Win Source Part Number: 997548-ALD32211DNUG Category: Switches>Pushbutton Switches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9035 Mfr: IDEC Base Product Number: ALD32211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
997548-ALD32211DNUG
Switches - Pushbutton Switches 997548-ALD32211DNUG
Win Source Part Number: 997548-ALD32211DNUG Category: Switches>Pushbutton Switches Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9035 Mfr: IDEC Base Product Number: ALD32211

Win Source Part Number: 997548-ALD32211DNUG
Category: Switches>Pushbutton Switches
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9035
Mfr: IDEC
Base Product Number: ALD32211

Buy Now
Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec - 59AC9423 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec
59AC9423
Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec 59AC9423
ILLUM PB SW, SPST-NO/NC, GRN, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes

ILLUM PB SW, SPST-NO/NC, GRN, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ALD32211DNUG
Switches - Pushbutton Switches ALD32211DNUG
40MM MUSH MOM 24V 1NO1NC GRN

40MM MUSH MOM 24V 1NO1NC GRN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 997548-ALD32211DNUG 59AC9423 ALD32211DNUG
Product Name Switches - Pushbutton Switches Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10764514 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1-2483581-6 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details