IDEC Corporation Switches - Pushbutton Switches ALD2QH211DNUR

Description
30MM PB IL MOM 120V 1NO1NC RED
Datasheet
Description
30MM PB IL MOM 120V 1NO1NC RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - ALD2QH211DNUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ALD2QH211DNUR
Switches - Pushbutton Switches ALD2QH211DNUR
30MM PB IL MOM 120V 1NO1NC RED

30MM PB IL MOM 120V 1NO1NC RED

Supplier's Site
Illum Pb Sw, Spst-No/nc, Red, 10A, 110V; Product Range Idec - 59AC9203 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Sw, Spst-No/nc, Red, 10A, 110V; Product Range Idec
59AC9203
Illum Pb Sw, Spst-No/nc, Red, 10A, 110V; Product Range Idec 59AC9203
ILLUM PB SW, SPST-NO/NC, RED, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red RoHS Compliant: Yes

ILLUM PB SW, SPST-NO/NC, RED, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number ALD2QH211DNUR 59AC9203
Product Name Switches - Pushbutton Switches Illum Pb Sw, Spst-No/nc, Red, 10A, 110V; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Flush Push Buttons - 2ALF3LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers