IDEC Corporation Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec ALD2QH211DNUG

Description
ILLUM PB SW, SPST-NO/NC, GRN, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:GreenRoHS Compliant: Yes
Datasheet
Description
ILLUM PB SW, SPST-NO/NC, GRN, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec - 59AC9202 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec
59AC9202
Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec 59AC9202
ILLUM PB SW, SPST-NO/NC, GRN, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:GreenRoHS Compliant: Yes

ILLUM PB SW, SPST-NO/NC, GRN, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - ALD2QH211DNUG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ALD2QH211DNUG
Switches - Pushbutton Switches ALD2QH211DNUG
30MM PB IL MOM 120V 1NO1NC GRN

30MM PB IL MOM 120V 1NO1NC GRN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 59AC9202 ALD2QH211DNUG
Product Name Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Pushbutton - 359883 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details