IDEC CORPORATION
ALD29902DN-S-24V -- SWITCHES - PUSHBUTTON SWITCHES
IDEC Corporation
Switches - Pushbutton Switches
ALD29902DN-S-24V
Description
PUSHBUTTON ILLUM 30MM
-
Shenzhen Shengyu Electronics Technology Limited
Description
PUSHBUTTON ILLUM 30MM
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
ALD29902DN-S-24V |
|
Product Name
|
Switches - Pushbutton Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Max Current Rating
0.0800 amps
Max DC Voltage Rating
24 volts
View Details
Features
Illuminated Switch; Pilot Light
Base Material
Thermoplastic / Plastic
Operating Temp
-55 to 85 F (-48.33 to 29.44 C)
View Details
Max AC Voltage Rating
48 volts
Max DC Voltage Rating
48 volts
View Details