ILLUM PB SW, SPST-NO/NC, RED, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
30MM PB IL MOM 24V 1NO1NC RED
30MM, PUSH BUTTON, ILLUMINATED, MOMENTARY, 24V,1 NO 1 NC RED. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ALD22211DNUR-ND | 59AC9274 | ALD22211DNUR | 101867155 |
| Product Name | Pushbutton Switches | Illum Pb Sw, Spst-No/nc, Red, 10A, 110V; Product Range Idec | Switches - Pushbutton Switches | Pushbutton |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | ||
| Terminal Type | Screw Terminals |