IDEC Corporation Pushbutton Switches ALD22211DNUG

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ALD22211DNUG-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
ALD22211DNUG-ND
Pushbutton Switches ALD22211DNUG-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Switches - Pushbutton Switches - ALD22211DNUG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ALD22211DNUG
Switches - Pushbutton Switches ALD22211DNUG
30MM PB IL MOM 24V 1NO1NC GRN

30MM PB IL MOM 24V 1NO1NC GRN

Supplier's Site
Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec - 59AC9273 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec
59AC9273
Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec 59AC9273
ILLUM PB SW, SPST-NO/NC, GRN, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:GreenRoHS Compliant: Yes

ILLUM PB SW, SPST-NO/NC, GRN, 10A, 110V; Product Range:TWND Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ALD22211DNUG-ND ALD22211DNUG 59AC9273
Product Name Pushbutton Switches Switches - Pushbutton Switches Illum Pb Sw, Spst-No/nc, Grn, 10A, 110V; Product Range Idec
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Kit, switch, push button - K8590241A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Pushbutton Switches - 1241.2904.042-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details