IDEC Corporation Pb Sw, Dpdt, 1A, 120V, Solder/qc, Red; Product Range Idec AL6Q-M24P-R

Description
PB SW, DPDT, 1A, 120V, SOLDER/QC, RED; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Red; Contact Voltage VAC:110VRoHS Compliant: Yes
Datasheet
Description
PB SW, DPDT, 1A, 120V, SOLDER/QC, RED; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Red; Contact Voltage VAC:110VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Sw, Dpdt, 1A, 120V, Solder/qc, Red; Product Range Idec - 99B3564 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 1A, 120V, Solder/qc, Red; Product Range Idec
99B3564
Pb Sw, Dpdt, 1A, 120V, Solder/qc, Red; Product Range Idec 99B3564
PB SW, DPDT, 1A, 120V, SOLDER/QC, RED; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Red; Contact Voltage VAC:110VRoHS Compliant: Yes

PB SW, DPDT, 1A, 120V, SOLDER/QC, RED; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Red; Contact Voltage VAC:110VRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AL6Q-M24P-R
Switches - Pushbutton Switches AL6Q-M24P-R
16MM PUSHBUTTON ILLUMINATED

16MM PUSHBUTTON ILLUMINATED

Supplier's Site
IDEC Pushbutton Illuminated - AL6Q-M24P-R - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
AL6Q-M24P-R
IDEC Pushbutton Illuminated AL6Q-M24P-R
Pushbutton, Mom, red, Flush, 24V Dir

Pushbutton, Mom, red, Flush, 24V Dir

Supplier's Site
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED - 70173266 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED
70173266
Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED 70173266
Panel Mounting, DPDT Contact Form, LED Illuminated Pushbutton Switch Key features of the A6 series switches and pilot lights include: 16mm (5/8") mounting hole LED illumination Compact design saves space Momentary, Maintained, Selectors, and E-Stops Gold-clad Silver contacts for reliable low level switching Snap action contacts IP40 (dustproof) or IP65 (oiltight) versions

Panel Mounting, DPDT Contact Form, LED Illuminated Pushbutton Switch

Key features of the A6 series switches and pilot lights include:

  • 16mm (5/8") mounting hole
  • LED illumination
  • Compact design saves space
  • Momentary, Maintained, Selectors, and E-Stops
  • Gold-clad Silver contacts for reliable low level switching
  • Snap action contacts
  • IP40 (dustproof) or IP65 (oiltight) versions
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Galco Industrial Electronics Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 99B3564 AL6Q-M24P-R AL6Q-M24P-R 70173266
Product Name Pb Sw, Dpdt, 1A, 120V, Solder/qc, Red; Product Range Idec Switches - Pushbutton Switches IDEC Pushbutton Illuminated Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED
Switch Function Momentary Contact; Momentary Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Max AC Voltage Rating 110 volts 240 volts
Terminal Type Quick Connect/Blade; Solder Terminals
Features Has CE Certification; Is UL listed; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB15AV - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
7 suppliers
Pushbutton - 21090081 - Radwell International
Allen-Bradley / Rockwell Automation
View Details