16MM PUSHBUTTON ILLUMINATED
PUSHBUTTON, AL6 SERIES, ILLUMINATED, SQUARE, MOMENTARY, DPDT, 24V AC/DC, DUSTPROOF (IP40), 18MM LENS, RED. FREE 2 YEAR RADWELL WARRANTY
Pushbutton, Mom, Red, Flush, 24V Dir
16MM PUSHBUTTON ILLUMINATED
| DigiKey | Radwell International | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-AL6Q-M24-R-ND | 704276 | AL6Q-M24-R | AL6Q-M24-R |
| Product Name | Pushbutton Switches | Pushbutton | IDEC Pushbutton Illuminated | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | |||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals |