Pushbutton, Mom, Red, Flush, 24V Dir
PUSHBUTTON, AL6 SERIES, ILLUMINATED, SQUARE, MOMENTARY, SPDT, 24V AC/DC, OILTIGHT (IP65), 18MM LENS, RED. FREE 2 YEAR RADWELL WARRANTY
Miniature Switch, Panel Mount, 8 mA @ 5 VDC Rated Current, Solder⁄Quick Connect terminal
Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mΩ max. Insulation Resistance: 100 MΩ min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.
50 Megohms (Max.) contact resistance. 100 Megohms (Min.) insulation resistance. Gold-clad silver contact material.
16MM PUSHBUTTON ILLUMINATED
| Galco Industrial Electronics | Radwell International | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AL6Q-M14P-R | 703949 | 70173264 | AL6Q-M14P-R |
| Product Name | IDEC Pushbutton Illuminated | Pushbutton | Switch, Pushbutton, Miniature, LED Illuminated OILTIGHT ENCLOSURE, RED | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals | |||
| Features | Has CE Certification; Has CSA Certification; Is UL listed; Illuminated Switch | |||
| Max Current Rating | 1 amps |