Pushbutton, Mom, Red, Flush, 24V Dir
16MM PUSHBUTTON ILLUMINATED
SWITCH, INDUSTRIAL PUSHBUTTON, 18MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
| Galco Industrial Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AL6Q-M14-R | AL6Q-M14-R | 96B8877 |
| Product Name | IDEC Pushbutton Illuminated | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 18Mm; Product Range Idec |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | ||
| Max Current Rating | 1 amps | 1 amps |