Pushbutton, Mom, Red, Ext, 5VDC
A6 ILL PB SQUARE MOM SPDT IP40
| Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | AL6Q-M11-R | AL6Q-M11-R |
| Product Name | IDEC Pushbutton Illuminated | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals |