IDEC Corporation Pushbutton Switches AL6Q-M100

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-1832-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-1832-ND
Pushbutton Switches 1885-1832-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - AL6Q-M100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
AL6Q-M100
Switches - Pushbutton Switches AL6Q-M100
SW PUSH SPDT 1A 120V

SW PUSH SPDT 1A 120V

Supplier's Site
Pushbutton - 690790 - Radwell International
Willingboro, NJ, United States
Pushbutton
690790
Pushbutton 690790
OPERATOR PUSH BUTTON, RES. 30/250 VAC, 0.5-1 AMP, LAMP 24 V MAX. FREE 2 YEAR RADWELL WARRANTY

OPERATOR PUSH BUTTON, RES. 30/250 VAC, 0.5-1 AMP, LAMP 24 V MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-1832-ND AL6Q-M100 690790
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton
Actuator Specifications Square, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB15AV - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
7 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details