IDEC Corporation Lens, Square, Amber; Lens Shape Idec AL6Q-LK3-A

Description
LENS, SQUARE, AMBER; Lens Shape:Square; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Square Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches; Lens Height:18mm RoHS Compliant: Yes
Datasheet
Description
LENS, SQUARE, AMBER; Lens Shape:Square; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Square Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches; Lens Height:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Square, Amber; Lens Shape Idec - 96F4073 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Amber; Lens Shape Idec
96F4073
Lens, Square, Amber; Lens Shape Idec 96F4073
LENS, SQUARE, AMBER; Lens Shape:Square; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Square Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches; Lens Height:18mm RoHS Compliant: Yes

LENS, SQUARE, AMBER; Lens Shape:Square; Switch Lens Colour:Amber; Product Range:-; Accessory Type:Lens; Colour:Amber; Features:Square Configuration; For Use With:Idec A6 and L6 Series Miniature Pushbutton Switches; Lens Height:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 96F4073
Product Name Lens, Square, Amber; Lens Shape Idec
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-254-R262-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -26.26 mm (-1.03 inch)
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details